GeneSiC Semiconductor, Inc. 1KV 15A Diode and Rectifier KBPC1510T

Description
BRIDGE RECT 1P 1KV 15A KBPC-T Product overview: KBPC1510T from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC1510T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1P 1KV 15A KBPC-T Product overview: KBPC1510T from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC1510T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 15A Diode and Rectifier - 299-KBPC1510T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 15A Diode and Rectifier
299-KBPC1510T
1KV 15A Diode and Rectifier 299-KBPC1510T
BRIDGE RECT 1P 1KV 15A KBPC-T Product overview: KBPC1510T from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC1510T can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 1KV 15A KBPC-T Product overview: KBPC1510T from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC1510T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - KBPC1510T - 777974-KBPC1510T - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC1510T
777974-KBPC1510T
Bridge Rectifiers - KBPC1510T 777974-KBPC1510T
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 777974-KBPC1510T Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, KBPC-T Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Current - Reverse Leakage @ Vr: 5μA @ 800V Family Name: KBPC1510T Categories: Discrete Semiconductor Products Manufacturer Package: KBPC-T Voltage - Peak Reverse (Maximum): 1000V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 7.5A Alternative Parts (Cross-Reference): GBPC1510; GBPC1510G; KBPC1510G; FB1510; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 777974-KBPC1510T
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, KBPC-T
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Family Name: KBPC1510T
Categories: Discrete Semiconductor Products
Manufacturer Package: KBPC-T
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 7.5A
Alternative Parts (Cross-Reference): GBPC1510; GBPC1510G; KBPC1510G; FB1510;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBPC1510T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBPC1510T
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBPC1510T
BRIDGE RECT 1P 1KV 15A KBPC-T

BRIDGE RECT 1P 1KV 15A KBPC-T

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC1510T
Bridge Rectifiers KBPC1510T
Bridge Rectifiers 1000V 15A Si Bridge Rectifier

Bridge Rectifiers 1000V 15A Si Bridge Rectifier

Buy Now Datasheet
Bridge Rectifiers ,1000V,15A,Standard,KBPC-T - KBPC1510T - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,1000V,15A,Standard,KBPC-T
KBPC1510T
Bridge Rectifiers ,1000V,15A,Standard,KBPC-T KBPC1510T
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 299-KBPC1510T 777974-KBPC1510T KBPC1510T KBPC1510T KBPC1510T
Product Name 1KV 15A Diode and Rectifier Bridge Rectifiers - KBPC1510T Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers ,1000V,15A,Standard,KBPC-T
Package Bulk KBPC-TW-4
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1660465 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
Rectifier Diodes - 2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details