BRIDGE RECT 1PHASE 600V 25A KBJ Product overview: KBJ2506G from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBJ2506G can be used for catalog matching and distributor lookup.
Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 876332-KBJ2506G
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole KBJ
Package: 4-SIP, KBJ
Package: Bulk
Mounting: Through Hole
Family Name: KBJ2506
Categories: Discrete Semiconductor Products
Case / Package: KBJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8541.10.0080
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
BRIDGE RECT 1PHASE 600V 25A KBJ
Bridge Rectifiers 600V 25A Bridge Rectifier
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-KBJ2506G | 876332-KBJ2506G | KBJ2506G | KBJ2506G | KBJ2506G |
| Product Name | 600V 25A Diode and Rectifier | Bridge Rectifiers - KBJ2506G | Bridge Rectifiers ,600V,25A,Standard,KBJ | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | KBJ | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Diode Type | Bridge Rectifier Single Phase Standard 600 V Through Hole KBJ |