GeneSiC Semiconductor, Inc. Bridge Rectifiers - GBPC2506W GBPC2506W

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 067636-GBPC2506W Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 12.5A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBPC-W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 067636-GBPC2506W Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 12.5A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBPC-W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC2506W - 067636-GBPC2506W - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC2506W
067636-GBPC2506W
Bridge Rectifiers - GBPC2506W 067636-GBPC2506W
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 067636-GBPC2506W Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 12.5A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBPC-W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 067636-GBPC2506W
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 12.5A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC-W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC2506W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC2506W
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC2506W
BRIDGE RECT 1P 600V 25A GBPC-W

BRIDGE RECT 1P 600V 25A GBPC-W

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC2506W
Bridge Rectifiers GBPC2506W
Bridge Rectifiers 600 V - 25 A

Bridge Rectifiers 600 V - 25 A

Buy Now Datasheet
Bridge Rectifiers ,600V,25A,Standard,GBPC-W - GBPC2506W - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,600V,25A,Standard,GBPC-W
GBPC2506W
Bridge Rectifiers ,600V,25A,Standard,GBPC-W GBPC2506W
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 067636-GBPC2506W GBPC2506W GBPC2506W GBPC2506W
Product Name Bridge Rectifiers - GBPC2506W Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers ,600V,25A,Standard,GBPC-W
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220854 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
 - BAS170WE6327HTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Applications Mixer
Life Cycle Stage Active
Package PG-SOD323-2
View Details
8 suppliers