Win Source Part Number: 1350562-G3R45MT17D
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: G3R™
Package: Tube
Standard Package: 30
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1700 V
Power Dissipation (Max): 438W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: GeneSiC Semiconductor
Base Product Number: G3R45
Drive Voltage (Max Rds On, Min Rds On): 15V
Current - Continuous Drain (Id) @ 25°C: 61A (Tc)
Rds On (Max) @ Id, Vgs: 58mOhm @ 40A, 15V
Vgs(th) (Max) @ Id: 2.7V @ 8mA
Gate Charge (Qg) (Max) @ Vgs: 182 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 4523 pF @ 1000 V
SIC MOSFET N-CH 61A TO247-3 Product overview: G3R45MT17D from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3R45MT17D can be used for catalog matching and distributor lookup.
SIC MOSFET N-CH 61A TO247-3
SIC MOSFET, N-CH, 1.7KV, 61A, 438W; MOSFET Module Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1350562-G3R45MT17D | 278-G3R45MT17D | G3R45MT17D | 89AH0991 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 61A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Sic Mosfet, N-Ch, 1.7Kv, 61A, 438W; Mosfet Module Configuration Genesic Semiconductor |
| Polarity | N-Channel | N-Channel | ||
| PD | 438000 milliwatts | 364 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | TO-247; SOT3 | Tube | TO-247; TO-247-3 | TO-3 |
| MOSFET Operating Mode | Enhancement |