GeneSiC Semiconductor, Inc. 9A MOSFET Transistor G3R450MT17J

Description
SIC MOSFET N-CH 9A TO263-7 Product overview: G3R450MT17J from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3R450MT17J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SIC MOSFET N-CH 9A TO263-7 Product overview: G3R450MT17J from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3R450MT17J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9A MOSFET Transistor
278-G3R450MT17J
9A MOSFET Transistor 278-G3R450MT17J
SIC MOSFET N-CH 9A TO263-7 Product overview: G3R450MT17J from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3R450MT17J can be used for catalog matching and distributor lookup.

SIC MOSFET N-CH 9A TO263-7 Product overview: G3R450MT17J from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3R450MT17J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: GeneSiC Semiconductor Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: G3R™ Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 1700 V Rds On (Max) @ Id, Vgs: 585mOhm @ 4A, 15V Supplier Device Package: TO-263-7

Manufacturer: GeneSiC Semiconductor
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: G3R™
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1700 V
Rds On (Max) @ Id, Vgs: 585mOhm @ 4A, 15V
Supplier Device Package: TO-263-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G3R450MT17J - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G3R450MT17J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G3R450MT17J
SIC MOSFET N-CH 9A TO263-7

SIC MOSFET N-CH 9A TO263-7

Supplier's Site
Sic Mosfet, N-Ch, 1.7Kv, 9A, 91W; Mosfet Module Configuration Genesic Semiconductor - 89AH0994 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 1.7Kv, 9A, 91W; Mosfet Module Configuration Genesic Semiconductor
89AH0994
Sic Mosfet, N-Ch, 1.7Kv, 9A, 91W; Mosfet Module Configuration Genesic Semiconductor 89AH0994
SIC MOSFET, N-CH, 1.7KV, 9A, 91W; MOSFET Module Configuration:Single ; Continuous Drain Current Id:9A; Drain Source Voltage Vds:1.7kV; No. of Pins:7Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

SIC MOSFET, N-CH, 1.7KV, 9A, 91W; MOSFET Module Configuration:Single; Continuous Drain Current Id:9A; Drain Source Voltage Vds:1.7kV; No. of Pins:7Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G3R450MT17J G3R450MT17J 89AH0994
Product Name 9A MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Mosfet, N-Ch, 1.7Kv, 9A, 91W; Mosfet Module Configuration Genesic Semiconductor
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 1700 volts
Transconductance 0.0018 kS
PD 71 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details