GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs G3R450MT17D

Description
SIC MOSFET N-CH 9A TO247-3
Datasheet
Description
SIC MOSFET N-CH 9A TO247-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G3R450MT17D - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G3R450MT17D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G3R450MT17D
SIC MOSFET N-CH 9A TO247-3

SIC MOSFET N-CH 9A TO247-3

Supplier's Site
Sic Mosfet, N-Ch, 1.7Kv, 9A, 88W; Mosfet Module Configuration Genesic Semiconductor - 89AH0993 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 1.7Kv, 9A, 88W; Mosfet Module Configuration Genesic Semiconductor
89AH0993
Sic Mosfet, N-Ch, 1.7Kv, 9A, 88W; Mosfet Module Configuration Genesic Semiconductor 89AH0993
SIC MOSFET, N-CH, 1.7KV, 9A, 88W; MOSFET Module Configuration:Single ; Continuous Drain Current Id:9A; Drain Source Voltage Vds:1.7kV; No. of Pins:3Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

SIC MOSFET, N-CH, 1.7KV, 9A, 88W; MOSFET Module Configuration:Single; Continuous Drain Current Id:9A; Drain Source Voltage Vds:1.7kV; No. of Pins:3Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number G3R450MT17D 89AH0993
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Mosfet, N-Ch, 1.7Kv, 9A, 88W; Mosfet Module Configuration Genesic Semiconductor
Package Type TO-247; TO-247-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 600 um Discrete GaAs pHEMT Die - QPD2060D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 600 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Modules - 2PS06017E32G28213NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers