GeneSiC Semiconductor, Inc. Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs G3R20MT17K

Description
Manufacturer: GeneSiC Semiconductor Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: G3R™ Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: G3R™ Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: GeneSiC Semiconductor Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: G3R™ Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4

Manufacturer: GeneSiC Semiconductor
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: G3R™
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-247-4

Buy Now Datasheet
Singapore, Singapore
124A MOSFET Transistor
278-G3R20MT17K
124A MOSFET Transistor 278-G3R20MT17K
SIC MOSFET N-CH 124A TO247-4 Product overview: G3R20MT17K from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 124A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 124A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3R20MT17K can be used for catalog matching and distributor lookup.

SIC MOSFET N-CH 124A TO247-4 Product overview: G3R20MT17K from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 124A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 124A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3R20MT17K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G3R20MT17K - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G3R20MT17K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G3R20MT17K
SIC MOSFET N-CH 124A TO247-4

SIC MOSFET N-CH 124A TO247-4

Supplier's Site
Sic Mosfet, N-Ch, 1.7Kv, 124A, 809W; Mosfet Module Configuration Genesic Semiconductor - 89AH0982 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 1.7Kv, 124A, 809W; Mosfet Module Configuration Genesic Semiconductor
89AH0982
Sic Mosfet, N-Ch, 1.7Kv, 124A, 809W; Mosfet Module Configuration Genesic Semiconductor 89AH0982
SIC MOSFET, N-CH, 1.7KV, 124A, 809W; MOSFET Module Configuration:Single ; Continuous Drain Current Id:124A; Drain Source Voltage Vds:1.7kV; No. of Pins:4Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

SIC MOSFET, N-CH, 1.7KV, 124A, 809W; MOSFET Module Configuration:Single; Continuous Drain Current Id:124A; Drain Source Voltage Vds:1.7kV; No. of Pins:4Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G3R20MT17K G3R20MT17K 89AH0982
Product Name Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs 124A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Mosfet, N-Ch, 1.7Kv, 124A, 809W; Mosfet Module Configuration Genesic Semiconductor
Polarity N-Channel N-Channel
Package Type TO-247; SOT3 Tube TO-247; TO-247-4 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 1700 volts
Transconductance 0.0386 kS
Unlock Full Specs
to access all available technical data