Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1032637-DB102G
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Voltage - Peak Reverse (Max): 100V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DB
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
BRIDGE RECT 1PHASE 100V 1A DB Product overview: DB102G from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB102G can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 100V 1A DB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Bridge Rectifiers SI BRIDGE RECT DB-PK 50-1000V 1A 100P/70R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1032637-DB102G | 299-DB102G | DB102G | DB102G | DB102G |
| Product Name | Bridge Rectifiers - DB102G | 100V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers ,100V,1A,Standard,DB | Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | |||
| IR | 0.0100 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |