Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1122035-1N5828
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 15A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-5
Manufacturer Homepage: www.transyselectroni
Manufacturer Package: DO-203AB, DO-5, Stud
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 1N5828
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 15A
Current - Reverse Leakage at Vr: 10mA at 20V
SCHOTTKY RECTIFIER, SINGLE, 40V, 15A, DO-203AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:15A; Forward Voltage Max:500mV; Diode Module Configuration:Single
Schottky Diodes & Rectifiers 40V - 15A Schottky Rectifier
DIODE SCHOTTKY 40V 15A DO5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1122035-1N5828 | 06W4298 | 1N5828 | 1N5828 | 1N5828 |
| Product Name | Diodes, Rectifiers - Single - 1N5828 | Schottky Rectifier, Single, 40V, 15A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier ,40V,15A,Forward,DO-4 |
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | ||
| Tj | -65 to 150 C (-85 to 302 F) | ||||
| Rectifier Configuration / Technology | Schottky | ||||
| Package | DO-4; DO-4 | DO-4; DO-4 | DO-4 |