GENERON Nitrogen Generator Systems, On-site Compact Design NS-4

Description
System Benefits All systems include air and nitrogen buffer tanks Minimal Installation Costs Single-Skidded Design Optional Integrated Membrane Dryer system Switching valves that are rated for millions of cycles for trouble free operation System Features Input pressures up to 145 psig (10 barg) Output pressures up to 120 psig (8.3 barg) Flows up to 3300 SCFH (86.8 Nm3/hr) Purities from 95% up to 99.999% Continuing to be the leader in innovative system designs, GENERON has developed the Compact PSA System. This new design was developed to bridge the gap between the GENERON® Expandable and Twin Tower PSAs. Utilizing its extensive technology in nitrogen generators, this concept allows for small multiple bed PSAs to be installed on a common skid. The design allows for clients whose requirement is for lower flows with high purities to have a system which utilizes less space and installation time from conventional Twin Tower PSAs. Using the highest efficiency CMS on the market to date, the overall system size has been reduced and will utilize less air than conventional PSAs on the market. As the units are integrated on a common base, with the air receiver and nitrogen receiver, installation time is reduced resulting in faster up time once delivered.
Description
System Benefits All systems include air and nitrogen buffer tanks Minimal Installation Costs Single-Skidded Design Optional Integrated Membrane Dryer system Switching valves that are rated for millions of cycles for trouble free operation System Features Input pressures up to 145 psig (10 barg) Output pressures up to 120 psig (8.3 barg) Flows up to 3300 SCFH (86.8 Nm3/hr) Purities from 95% up to 99.999% Continuing to be the leader in innovative system designs, GENERON has developed the Compact PSA System. This new design was developed to bridge the gap between the GENERON® Expandable and Twin Tower PSAs. Utilizing its extensive technology in nitrogen generators, this concept allows for small multiple bed PSAs to be installed on a common skid. The design allows for clients whose requirement is for lower flows with high purities to have a system which utilizes less space and installation time from conventional Twin Tower PSAs. Using the highest efficiency CMS on the market to date, the overall system size has been reduced and will utilize less air than conventional PSAs on the market. As the units are integrated on a common base, with the air receiver and nitrogen receiver, installation time is reduced resulting in faster up time once delivered.

Suppliers

Company
Product
Description
Supplier Links
Nitrogen Generator Systems, On-site Compact Design - NS-4 - GENERON
Houston, TX, USA
Nitrogen Generator Systems, On-site Compact Design
NS-4
Nitrogen Generator Systems, On-site Compact Design NS-4
System Benefits All systems include air and nitrogen buffer tanks Minimal Installation Costs Single-Skidded Design Optional Integrated Membrane Dryer system Switching valves that are rated for millions of cycles for trouble free operation System Features Input pressures up to 145 psig (10 barg) Output pressures up to 120 psig (8.3 barg) Flows up to 3300 SCFH (86.8 Nm3/hr) Purities from 95% up to 99.999% Continuing to be the leader in innovative system designs, GENERON has developed the Compact PSA System. This new design was developed to bridge the gap between the GENERON® Expandable and Twin Tower PSAs. Utilizing its extensive technology in nitrogen generators, this concept allows for small multiple bed PSAs to be installed on a common skid. The design allows for clients whose requirement is for lower flows with high purities to have a system which utilizes less space and installation time from conventional Twin Tower PSAs. Using the highest efficiency CMS on the market to date, the overall system size has been reduced and will utilize less air than conventional PSAs on the market. As the units are integrated on a common base, with the air receiver and nitrogen receiver, installation time is reduced resulting in faster up time once delivered.

System Benefits

  • All systems include air and nitrogen buffer tanks
  • Minimal Installation Costs
  • Single-Skidded Design
  • Optional Integrated Membrane Dryer system
  • Switching valves that are rated for millions of cycles for trouble free operation

System Features

  • Input pressures up to 145 psig (10 barg)
  • Output pressures up to 120 psig (8.3 barg)
  • Flows up to 3300 SCFH (86.8 Nm3/hr)
  • Purities from 95% up to 99.999%

Continuing to be the leader in innovative system designs, GENERON has developed the Compact PSA System. This new design was developed to bridge the gap between the GENERON® Expandable and Twin Tower PSAs. Utilizing its extensive technology in nitrogen generators, this concept allows for small multiple bed PSAs to be installed on a common skid. The design allows for clients whose requirement is for lower flows with high purities to have a system which utilizes less space and installation time from conventional Twin Tower PSAs.

Using the highest efficiency CMS on the market to date, the overall system size has been reduced and will utilize less air than conventional PSAs on the market. As the units are integrated on a common base, with the air receiver and nitrogen receiver, installation time is reduced resulting in faster up time once delivered.

Supplier's Site

Technical Specifications

  GENERON
Product Category Gas Generation Equipment
Product Number NS-4
Product Name Nitrogen Generator Systems, On-site Compact Design
Generator Type Nitrogen
Unlock Full Specs
to access all available technical data

Similar Products

Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Zero Air Generator - Series 7000 - Environics, Inc.
Specs
Generator Type Zero Air
Technology Molecular Sieve
Features & Approvals Portable; Integral Air or Gas Compressor; Calibration Source
View Details
NGM | NGP Nitrogen Generators -  - Atlas Copco Compressors
Atlas Copco Compressors
Specs
Generator Type Nitrogen
Technology Nitrogen PSA| Membrane
Features & Approvals Other Features; Floo/Wall Mounted
View Details