GENERON Nitrogen Generator Systems, Containerized

Description
GENERON is the world leader in the design and manufacture of Containerized Portable Nitrogen Generators. Our systems are used worldwide as both fixed units and highly portable units based on end user requirements. Our systems can be integrated with Primary and Post Compression Packages. All systems are designed to operate in the harshest environments, and are built to your site requirements. GENERON's ISO, ASME, GOST, PED, and UL/CSA facilities and shops in Texas and California ensure the highest-standards are met and exceeded. Nitrogen flows from 500 to 4000 SCFM ( 795 to 6310 Nm3/hr) Nitrogen delivery pressures 200 to 500 psig (14 barg to 34 barg) -50°F to +140°F (-45°C to +60°C) Safe areas to Zone II or Class I Div II hazardous areas FEATURING Functional, Economical & Reliable Hydrocarbon free Nitrogen purities up to 99.999% Nitrogen Dew Point down to - 70° F (-57° C) NPU's can be trailer mounted for portable applications Optional Heat Exchanger design to eliminate external main power
Description
GENERON is the world leader in the design and manufacture of Containerized Portable Nitrogen Generators. Our systems are used worldwide as both fixed units and highly portable units based on end user requirements. Our systems can be integrated with Primary and Post Compression Packages. All systems are designed to operate in the harshest environments, and are built to your site requirements. GENERON's ISO, ASME, GOST, PED, and UL/CSA facilities and shops in Texas and California ensure the highest-standards are met and exceeded. Nitrogen flows from 500 to 4000 SCFM ( 795 to 6310 Nm3/hr) Nitrogen delivery pressures 200 to 500 psig (14 barg to 34 barg) -50°F to +140°F (-45°C to +60°C) Safe areas to Zone II or Class I Div II hazardous areas FEATURING Functional, Economical & Reliable Hydrocarbon free Nitrogen purities up to 99.999% Nitrogen Dew Point down to - 70° F (-57° C) NPU's can be trailer mounted for portable applications Optional Heat Exchanger design to eliminate external main power

Suppliers

Company
Product
Description
Supplier Links
Nitrogen Generator Systems, Containerized -  - GENERON
Houston, TX, USA
Nitrogen Generator Systems, Containerized
Nitrogen Generator Systems, Containerized
GENERON is the world leader in the design and manufacture of Containerized Portable Nitrogen Generators. Our systems are used worldwide as both fixed units and highly portable units based on end user requirements. Our systems can be integrated with Primary and Post Compression Packages. All systems are designed to operate in the harshest environments, and are built to your site requirements. GENERON's ISO, ASME, GOST, PED, and UL/CSA facilities and shops in Texas and California ensure the highest-standards are met and exceeded. Nitrogen flows from 500 to 4000 SCFM ( 795 to 6310 Nm3/hr) Nitrogen delivery pressures 200 to 500 psig (14 barg to 34 barg) -50°F to +140°F (-45°C to +60°C) Safe areas to Zone II or Class I Div II hazardous areas FEATURING Functional, Economical & Reliable Hydrocarbon free Nitrogen purities up to 99.999% Nitrogen Dew Point down to - 70° F (-57° C) NPU's can be trailer mounted for portable applications Optional Heat Exchanger design to eliminate external main power

GENERON is the world leader in the design and manufacture of Containerized Portable Nitrogen Generators. Our systems are used worldwide as both fixed units and highly portable units based on end user requirements.

Our systems can be integrated with Primary and Post Compression Packages. All systems are designed to operate in the harshest environments, and are built to your site requirements.

GENERON's ISO, ASME, GOST, PED, and UL/CSA facilities and shops in Texas and California ensure the highest-standards are met and exceeded.

  • Nitrogen flows from 500 to 4000 SCFM ( 795 to 6310 Nm3/hr)
  • Nitrogen delivery pressures 200 to 500 psig (14 barg to 34 barg)
  • -50°F to +140°F (-45°C to +60°C)
  • Safe areas to Zone II or Class I Div II hazardous areas

FEATURING

  • Functional, Economical & Reliable
  • Hydrocarbon free
  • Nitrogen purities up to 99.999%
  • Nitrogen Dew Point down to - 70° F (-57° C)
  • NPU's can be trailer mounted for portable applications
  • Optional Heat Exchanger design to eliminate external main power
Supplier's Site

Technical Specifications

  GENERON
Product Category Gas Generation Equipment
Product Name Nitrogen Generator Systems, Containerized
Generator Type Nitrogen
Features & Approvals Portable; Integral Air or Gas Compressor (optional feature)
Purity 100 %
Output Flow Rate 14160 to 127440 SLM (30000 to 270000 SCFH)
Unlock Full Specs
to access all available technical data

Similar Products

Holtec NIAGARA Series Nitrogen Generator - holtec-niagara-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 493 to 57617 SLM (1044 to 122070 SCFH)
Outlet Pressure 135 to 150 psi (95.01 to 106 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Zero Air Generator - Series 7000 - Environics, Inc.
Specs
Generator Type Zero Air
Technology Molecular Sieve
Features & Approvals Portable; Integral Air or Gas Compressor; Calibration Source
View Details
NGM | NGP Nitrogen Generators -  - Atlas Copco Compressors
Atlas Copco Compressors
Specs
Generator Type Nitrogen
Technology Nitrogen PSA| Membrane
Features & Approvals Other Features; Floo/Wall Mounted
View Details