GENERON Threaded Gas and Air Particulate Filters HVM-FVT2.0-XX-#

Description
Carbon Steel & Stainless Steel Filter Housings Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used to coalesce liquids. Vents tapped 1/4" FNPT. Available with F, S and A Series filter elements. EPDM housing seal. Other elastomers available. Also Available as connection type: BSP, NPT, and Socket Weld.
Description
Carbon Steel & Stainless Steel Filter Housings Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used to coalesce liquids. Vents tapped 1/4" FNPT. Available with F, S and A Series filter elements. EPDM housing seal. Other elastomers available. Also Available as connection type: BSP, NPT, and Socket Weld.

Suppliers

Company
Product
Description
Supplier Links
Threaded Gas and Air Particulate Filters - HVM-FVT2.0-XX-# - GENERON
Houston, TX, USA
Threaded Gas and Air Particulate Filters
HVM-FVT2.0-XX-#
Threaded Gas and Air Particulate Filters HVM-FVT2.0-XX-#
Carbon Steel & Stainless Steel Filter Housings Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used to coalesce liquids. Vents tapped 1/4" FNPT. Available with F, S and A Series filter elements. EPDM housing seal. Other elastomers available. Also Available as connection type: BSP, NPT, and Socket Weld.

Carbon Steel & Stainless Steel Filter Housings

Housing Features:

  • Victaulic Coupling with double 'O' ring and bayonet for positively locating the element.
  • The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity.
  • Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life.
  • Plenum chamber design improves drainage from the filter housing when used to coalesce liquids.
  • Vents tapped 1/4" FNPT.
  • Available with F, S and A Series filter elements.
  • EPDM housing seal. Other elastomers available.
  • Also Available as connection type: BSP, NPT, and Socket Weld.
Supplier's Site
Threaded Gas and Air Particulate Filters - HVM-FVT2.0-XX-# - GENERON
Houston, TX, USA
Threaded Gas and Air Particulate Filters
HVM-FVT2.0-XX-#
Threaded Gas and Air Particulate Filters HVM-FVT2.0-XX-#
Carbon Steel & Stainless Steel Filter Housings Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used to coalesce liquids. Vents tapped 1/4" FNPT. Available with F, S and A Series filter elements. EPDM housing seal. Other elastomers available. Also Available as connection type: BSP, NPT, and Socket Weld.

Carbon Steel & Stainless Steel Filter Housings

Housing Features:

  • Victaulic Coupling with double 'O' ring and bayonet for positively locating the element.
  • The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity.
  • Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life.
  • Plenum chamber design improves drainage from the filter housing when used to coalesce liquids.
  • Vents tapped 1/4" FNPT.
  • Available with F, S and A Series filter elements.
  • EPDM housing seal. Other elastomers available.
  • Also Available as connection type: BSP, NPT, and Socket Weld.
Supplier's Site

Technical Specifications

  GENERON
Product Category Filter Elements
Product Number HVM-FVT2.0-XX-#
Product Name Threaded Gas and Air Particulate Filters
Configuration In-line
Application / Industry Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
Filtration Product Oil (optional feature); Particulates; Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 296430 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 3.00 µm (0.1181 mils)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details