GENERON Nitrogen Membrane Generators 6005-8

Description
Applications: Blanketing of Chemicals and Pharmaceuticals Cylinder Filling Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids Laboratory Nitrogen Marine Vessels Prevention of Dust Explosions The GENERON® 6000 Cabinet Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON® 6000 Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a range of cabinet designs and sizes all with a 30% smaller footprint requiring less power. Our ISO 9000, ASME, PED, UL 508A/CSA-C22.2 and GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded. FEATURING Convenient: Fully Automatic Unattended Operation Easy: Maintenance and Operation Economical: Low Operating Cost Reliable: Systems Built to Last Safe: Low Operating Pressures, no Hazardous Storage Hydrocarbon Free Nitrogen Dew Point down to -70° F (57° C) Nitrogen purities up to 99.999% Optional Dew Point feature of -100° F (-73° C) Oxygen Analyzer
Description
Applications: Blanketing of Chemicals and Pharmaceuticals Cylinder Filling Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids Laboratory Nitrogen Marine Vessels Prevention of Dust Explosions The GENERON® 6000 Cabinet Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON® 6000 Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a range of cabinet designs and sizes all with a 30% smaller footprint requiring less power. Our ISO 9000, ASME, PED, UL 508A/CSA-C22.2 and GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded. FEATURING Convenient: Fully Automatic Unattended Operation Easy: Maintenance and Operation Economical: Low Operating Cost Reliable: Systems Built to Last Safe: Low Operating Pressures, no Hazardous Storage Hydrocarbon Free Nitrogen Dew Point down to -70° F (57° C) Nitrogen purities up to 99.999% Optional Dew Point feature of -100° F (-73° C) Oxygen Analyzer

Suppliers

Company
Product
Description
Supplier Links
Nitrogen Membrane Generators - 6005-8 - GENERON
Houston, TX, USA
Nitrogen Membrane Generators
6005-8
Nitrogen Membrane Generators 6005-8
Applications: Blanketing of Chemicals and Pharmaceuticals Cylinder Filling Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids Laboratory Nitrogen Marine Vessels Prevention of Dust Explosions The GENERON® 6000 Cabinet Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON® 6000 Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a range of cabinet designs and sizes all with a 30% smaller footprint requiring less power. Our ISO 9000, ASME, PED, UL 508A/CSA-C22.2 and GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded. FEATURING Convenient: Fully Automatic Unattended Operation Easy: Maintenance and Operation Economical: Low Operating Cost Reliable: Systems Built to Last Safe: Low Operating Pressures, no Hazardous Storage Hydrocarbon Free Nitrogen Dew Point down to -70° F (57° C) Nitrogen purities up to 99.999% Optional Dew Point feature of -100° F (-73° C) Oxygen Analyzer

Applications:

  • Blanketing of Chemicals and Pharmaceuticals
  • Cylinder Filling
  • Gas Assisted Injection Molding (GAIM)
  • Heat Treatment of Ferrous & Non-Ferrous Metals
  • Inerting of Flammable Liquids
  • Laboratory Nitrogen
  • Marine Vessels
  • Prevention of Dust Explosions

The GENERON® 6000 Cabinet Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON® 6000 Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a range of cabinet designs and sizes all with a 30% smaller footprint requiring less power.

Our ISO 9000, ASME, PED, UL 508A/CSA-C22.2 and GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded.

FEATURING

  • Convenient: Fully Automatic Unattended Operation
  • Easy: Maintenance and Operation
  • Economical: Low Operating Cost
  • Reliable: Systems Built to Last
  • Safe: Low Operating Pressures, no Hazardous Storage
  • Hydrocarbon Free
  • Nitrogen Dew Point down to -70° F (57° C)
  • Nitrogen purities up to 99.999%
  • Optional Dew Point feature of -100° F (-73° C)
  • Oxygen Analyzer
Supplier's Site

Technical Specifications

  GENERON
Product Category Gas Generation Equipment
Product Number 6005-8
Product Name Nitrogen Membrane Generators
Generator Type Nitrogen
Features & Approvals Integral Air or Gas Compressor (optional feature); Software or Computer Interface (optional feature)
Purity 100 %
Unlock Full Specs
to access all available technical data

Similar Products

LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Multi-Gas Calibration System - Series 6100 - Environics, Inc.
Specs
Generator Type Ozone (optional feature); Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
Generation-F On-Site Fluorine Generators -  - Linde North America, Inc.
Specs
Generator Type Flourine
Purity 99.9 %
Output Flow Rate 1.33 to 26.67 SLM (2.82 to 56.5 SCFH)
View Details