GENERON Nitrogen Membrane Generators 4002

Description
Applications: Auto Clave Blanketing of Chemical & Pharmaceuticals Brazing Food Packaging Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids & Gases The GENERON® 4000 Cabinet Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON® 4000 Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a small cabinet design with an average 30% smaller footprint utilizing less power. The GENERON® membrane filters contain over a million fibers. Compressed feed air is passed down the bores of the fibers at one end of the module, with enriched nitrogen product gas exiting from the opposing end. Oxygen and water vapor are selectively removed and vented from the feed air as it flows to the other end of the module. Our ISO 9000, ASME, PED, UL 508A/CSA-C22.2 and GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded. FEATURING Convenient: Fully Automatic Unattended Operation Easy: Maintenance and Operation Economical: Low Operating Cost Reliable: Systems Built to Last Safe: Low Operating Pressures, no Hazardous Storage Hydrocarbon Free Nitrogen Dew Point down to -70° F (57° C) Nitrogen purities up to 99.999% Optional Dew Point feature of -100° F (-73° C) Oxygen Analyzer Extremely low dBa levels
Description
Applications: Auto Clave Blanketing of Chemical & Pharmaceuticals Brazing Food Packaging Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids & Gases The GENERON® 4000 Cabinet Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON® 4000 Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a small cabinet design with an average 30% smaller footprint utilizing less power. The GENERON® membrane filters contain over a million fibers. Compressed feed air is passed down the bores of the fibers at one end of the module, with enriched nitrogen product gas exiting from the opposing end. Oxygen and water vapor are selectively removed and vented from the feed air as it flows to the other end of the module. Our ISO 9000, ASME, PED, UL 508A/CSA-C22.2 and GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded. FEATURING Convenient: Fully Automatic Unattended Operation Easy: Maintenance and Operation Economical: Low Operating Cost Reliable: Systems Built to Last Safe: Low Operating Pressures, no Hazardous Storage Hydrocarbon Free Nitrogen Dew Point down to -70° F (57° C) Nitrogen purities up to 99.999% Optional Dew Point feature of -100° F (-73° C) Oxygen Analyzer Extremely low dBa levels

Suppliers

Company
Product
Description
Supplier Links
Nitrogen Membrane Generators - 4002 - GENERON
Houston, TX, USA
Nitrogen Membrane Generators
4002
Nitrogen Membrane Generators 4002
Applications: Auto Clave Blanketing of Chemical & Pharmaceuticals Brazing Food Packaging Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids & Gases The GENERON® 4000 Cabinet Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON® 4000 Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a small cabinet design with an average 30% smaller footprint utilizing less power. The GENERON® membrane filters contain over a million fibers. Compressed feed air is passed down the bores of the fibers at one end of the module, with enriched nitrogen product gas exiting from the opposing end. Oxygen and water vapor are selectively removed and vented from the feed air as it flows to the other end of the module. Our ISO 9000, ASME, PED, UL 508A/CSA-C22.2 and GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded. FEATURING Convenient: Fully Automatic Unattended Operation Easy: Maintenance and Operation Economical: Low Operating Cost Reliable: Systems Built to Last Safe: Low Operating Pressures, no Hazardous Storage Hydrocarbon Free Nitrogen Dew Point down to -70° F (57° C) Nitrogen purities up to 99.999% Optional Dew Point feature of -100° F (-73° C) Oxygen Analyzer Extremely low dBa levels

Applications:

  • Auto Clave
  • Blanketing of Chemical & Pharmaceuticals
  • Brazing
  • Food Packaging
  • Gas Assisted Injection Molding (GAIM)
  • Heat Treatment of Ferrous & Non-Ferrous Metals
  • Inerting of Flammable Liquids & Gases

The GENERON® 4000 Cabinet Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON® 4000 Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a small cabinet design with an average 30% smaller footprint utilizing less power.

The GENERON® membrane filters contain over a million fibers. Compressed feed air is passed down the bores of the fibers at one end of the module, with enriched nitrogen product gas exiting from the opposing end. Oxygen and water vapor are selectively removed and vented from the feed air as it flows to the other end of the module.

Our ISO 9000, ASME, PED, UL 508A/CSA-C22.2 and GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded.

FEATURING

  • Convenient: Fully Automatic Unattended Operation
  • Easy: Maintenance and Operation
  • Economical: Low Operating Cost
  • Reliable: Systems Built to Last
  • Safe: Low Operating Pressures, no Hazardous Storage
  • Hydrocarbon Free
  • Nitrogen Dew Point down to -70° F (57° C)
  • Nitrogen purities up to 99.999%
  • Optional Dew Point feature of -100° F (-73° C)
  • Oxygen Analyzer
  • Extremely low dBa levels
Supplier's Site

Technical Specifications

  GENERON
Product Category Gas Generation Equipment
Product Number 4002
Product Name Nitrogen Membrane Generators
Generator Type Nitrogen
Features & Approvals Integral Air or Gas Compressor (optional feature); Software or Computer Interface (optional feature)
Purity 100 %
Unlock Full Specs
to access all available technical data

Similar Products

LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Ozone Transfer Standard With Photometer - Series 6123 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details
Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
Zero Air Generator -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Generator Type Zero Air
THC / Organics 0.1000 ppm
Output Flow Rate 3.5 SLM (7.42 SCFH)
View Details