GENERON Dehydration Membrane Air Dryers 210 GMD

Description
Reliable Dehydration Membrane Filters are the heart of an instrument air drying system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will dry the compressed air to the desired dew point. Simple operation and lack of any electrical or mechanical components make this product the ideal choice for hazardous locations and unique packaging requirements. This product is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, electronics and oil and gas applications.
Datasheet
Description
Reliable Dehydration Membrane Filters are the heart of an instrument air drying system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will dry the compressed air to the desired dew point. Simple operation and lack of any electrical or mechanical components make this product the ideal choice for hazardous locations and unique packaging requirements. This product is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, electronics and oil and gas applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dehydration Membrane Air Dryers - 210 GMD - GENERON
Houston, TX, USA
Dehydration Membrane Air Dryers
210 GMD
Dehydration Membrane Air Dryers 210 GMD
Reliable Dehydration Membrane Filters are the heart of an instrument air drying system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will dry the compressed air to the desired dew point. Simple operation and lack of any electrical or mechanical components make this product the ideal choice for hazardous locations and unique packaging requirements. This product is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, electronics and oil and gas applications.

Reliable Dehydration Membrane Filters are the heart of an instrument air drying system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes.

GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market.

By simply supplying the GENERON® membrane filters with compressed air, they will dry the compressed air to the desired dew point. Simple operation and lack of any electrical or mechanical components make this product the ideal choice for hazardous locations and unique packaging requirements. This product is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, electronics and oil and gas applications.

Supplier's Site Datasheet

Technical Specifications

  GENERON
Product Category Compressed Air Dryers
Product Number 210 GMD
Product Name Dehydration Membrane Air Dryers
Dryer Technology Membrane
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Products - IBP Series Compressed Air Dryer - IBP1050 - Rogers Machinery Company, Inc.
Specs
Capacity 1050 SCFM (1785 m³/hr)
Motor Power (Refrig) 5 HP
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Membrane air dryer - MS6N-LDM1-1/4-P20-Z - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Blower Purge Dryer - KBD Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Capacity 500 to 4300 SCFM (850 to 7309 m³/hr)
Min. Dewpoint -40 F (-40 C)
View Details