The IBP1050 is a blower purge desiccant compressed air dryer designed for 1050 SCFM at 100 psig and 100°F inlet conditions, delivering a -40°F (-40°C) dew point per ISO 8573.1 Class 2. It uses an ambient air blower and heater for regeneration, eliminating purge air loss and enabling 100% supply-side efficiency. The unit has a 5 HP blower, a 19 KW heater, and measures 113 in H × 67 in W × 70 in D, weighing 3,000 lb. It features 3" flanged inlet/outlet connections and includes the PCS112001 prefilter. All performance data complies with CAGI Standard ADF 200.
Overview IBP Series industrial grade dryers are 100% efficient at delivering full supply-side compressor capacity. As compressed air generation tends to be the most costly utility within a facility, IBP Series users benefit from the ability to purchase a less expensive air compressor and, a 20% reduction in air compressor energy consumption. Eliminate purge air loss to align supply-side equipment with demand-side requirements to optimize your air system.
Features
| Rogers Machinery Company, Inc. | |
|---|---|
| Product Category | Compressed Air Dryers |
| Product Number | IBP1050 |
| Product Name | Pneumatic Products - IBP Series Compressed Air Dryer |
| Capacity | 1050 SCFM (1785 m³/hr) |