Generic Fluid Systems BATCHMETRIX Dispenser

Description
The BATCHMETRIX dispenser involves the simple proportioning of ingredients from a cup to a 5 gallon container. It comes standard with 6 ingredient capability and utilizes a high performance scale (intrinsically-safe) to accurately ratio ingredients. A typical use would be to ratio 2-component paints which combine a resin base with a catalyst in the proper ratio. A standard BATCHMETRIX could ratio up to 5 Resin colors plus the catalyst. Another use would be to ratio up to 6 ingredients to produce a finished batch of a single formula. Why BATCHMETRIX: Proportion or Ratio materials in any size batch Minimum floor spacing requirements for machine Completely customizable Easy to clean stainless steel structure & surface Software that contains all historical data Simple Installation Uses Include: 2 to 6 component paint ratio batching system Wood stains and varnish Adhesives manufacturing Chemical blending and custom formulation Ink manufacturing and tinting
Description
The BATCHMETRIX dispenser involves the simple proportioning of ingredients from a cup to a 5 gallon container. It comes standard with 6 ingredient capability and utilizes a high performance scale (intrinsically-safe) to accurately ratio ingredients. A typical use would be to ratio 2-component paints which combine a resin base with a catalyst in the proper ratio. A standard BATCHMETRIX could ratio up to 5 Resin colors plus the catalyst. Another use would be to ratio up to 6 ingredients to produce a finished batch of a single formula. Why BATCHMETRIX: Proportion or Ratio materials in any size batch Minimum floor spacing requirements for machine Completely customizable Easy to clean stainless steel structure & surface Software that contains all historical data Simple Installation Uses Include: 2 to 6 component paint ratio batching system Wood stains and varnish Adhesives manufacturing Chemical blending and custom formulation Ink manufacturing and tinting

Suppliers

Company
Product
Description
Supplier Links
BATCHMETRIX  Dispenser -  - Generic Fluid Systems
Sylvania, OH, USA
BATCHMETRIX Dispenser
BATCHMETRIX Dispenser
The BATCHMETRIX dispenser involves the simple proportioning of ingredients from a cup to a 5 gallon container. It comes standard with 6 ingredient capability and utilizes a high performance scale (intrinsically-safe) to accurately ratio ingredients. A typical use would be to ratio 2-component paints which combine a resin base with a catalyst in the proper ratio. A standard BATCHMETRIX could ratio up to 5 Resin colors plus the catalyst. Another use would be to ratio up to 6 ingredients to produce a finished batch of a single formula. Why BATCHMETRIX: Proportion or Ratio materials in any size batch Minimum floor spacing requirements for machine Completely customizable Easy to clean stainless steel structure & surface Software that contains all historical data Simple Installation Uses Include: 2 to 6 component paint ratio batching system Wood stains and varnish Adhesives manufacturing Chemical blending and custom formulation Ink manufacturing and tinting

The BATCHMETRIX dispenser involves the simple proportioning of ingredients from a cup to a 5 gallon container. It comes standard with 6 ingredient capability and utilizes a high performance scale (intrinsically-safe) to accurately ratio ingredients.

A typical use would be to ratio 2-component paints which combine a resin base with a catalyst in the proper ratio. A standard BATCHMETRIX could ratio up to 5 Resin colors plus the catalyst.

Another use would be to ratio up to 6 ingredients to produce a finished batch of a single formula.


Why BATCHMETRIX:

  • Proportion or Ratio materials in any size batch
  • Minimum floor spacing requirements for machine
  • Completely customizable
  • Easy to clean stainless steel structure & surface
  • Software that contains all historical data
  • Simple Installation

Uses Include:

  • 2 to 6 component paint ratio batching system
  • Wood stains and varnish
  • Adhesives manufacturing
  • Chemical blending and custom formulation
  • Ink manufacturing and tinting
Supplier's Site

Technical Specifications

  Generic Fluid Systems
Product Category Fluid Dispensing Equipment
Product Name BATCHMETRIX Dispenser
Dispensing Equipment Type Mix, Meter and Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EDS250-24R Static Mixer Red 24 Element - EDS250-24R - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Mix And Dispense
View Details
HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details