Generation Brands Wall Sconce WB1717PN

Description
HARDBACK WITH FIBER GLASS (SHADE) MATERIAL POLISHED NICKEL BODY, WHITE SHADE FINISH 5-1/2 INCH 13-7/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 6-3/8 INCH EXTENSION CONNECTION TYPE MOUNTED TO BOX INCLUDES 8 INCH WIRE APPLICATION DAMP LOCATION APPROVAL ETL
Datasheet
Description
HARDBACK WITH FIBER GLASS (SHADE) MATERIAL POLISHED NICKEL BODY, WHITE SHADE FINISH 5-1/2 INCH 13-7/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 6-3/8 INCH EXTENSION CONNECTION TYPE MOUNTED TO BOX INCLUDES 8 INCH WIRE APPLICATION DAMP LOCATION APPROVAL ETL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1717PN - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1717PN
Wall Sconce WB1717PN
HARDBACK WITH FIBER GLASS (SHADE) MATERIAL POLISHED NICKEL BODY, WHITE SHADE FINISH 5-1/2 INCH 13-7/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 6-3/8 INCH EXTENSION CONNECTION TYPE MOUNTED TO BOX INCLUDES 8 INCH WIRE APPLICATION DAMP LOCATION APPROVAL ETL
  • HARDBACK WITH FIBER GLASS (SHADE) MATERIAL
  • POLISHED NICKEL BODY, WHITE SHADE FINISH
  • 5-1/2 INCH
  • 13-7/8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 6-3/8 INCH EXTENSION
  • CONNECTION TYPE MOUNTED TO BOX
  • INCLUDES 8 INCH WIRE
  • APPLICATION DAMP LOCATION
  • APPROVAL ETL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1717PN
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details