Generation Brands Wall Sconce WB1702RI

Description
STEEL BODY, GLASS SHADE MATERIAL RUSTIC IRON BODY, CLEAR SEEDED SHADE FINISH 6 INCH 10-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 9-3/4 INCH EXTENSION CONNECTION TYPE MOUNTED TO BOX INCLUDES 8 INCH WIRE APPLICATION DAMP LOCATION APPROVAL CUL
Datasheet
Description
STEEL BODY, GLASS SHADE MATERIAL RUSTIC IRON BODY, CLEAR SEEDED SHADE FINISH 6 INCH 10-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 9-3/4 INCH EXTENSION CONNECTION TYPE MOUNTED TO BOX INCLUDES 8 INCH WIRE APPLICATION DAMP LOCATION APPROVAL CUL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1702RI - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1702RI
Wall Sconce WB1702RI
STEEL BODY, GLASS SHADE MATERIAL RUSTIC IRON BODY, CLEAR SEEDED SHADE FINISH 6 INCH 10-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 9-3/4 INCH EXTENSION CONNECTION TYPE MOUNTED TO BOX INCLUDES 8 INCH WIRE APPLICATION DAMP LOCATION APPROVAL CUL
  • STEEL BODY, GLASS SHADE MATERIAL
  • RUSTIC IRON BODY, CLEAR SEEDED SHADE FINISH
  • 6 INCH
  • 10-1/4 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 9-3/4 INCH EXTENSION
  • CONNECTION TYPE MOUNTED TO BOX
  • INCLUDES 8 INCH WIRE
  • APPLICATION DAMP LOCATION
  • APPROVAL CUL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1702RI
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details