Generation Brands Wall Sconce WB1606PN

Description
STEEL/CRYSTAL (BODY) MATERIAL POLISHED NICKEL (BODY) FINISH 5-1/2 INCH 10-5/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-1/8 INCH EXTENSION MALIA BRAND BACKPLATE SIZE 5/8 INCH D X 5-1/2 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/CRYSTAL (BODY) MATERIAL POLISHED NICKEL (BODY) FINISH 5-1/2 INCH 10-5/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-1/8 INCH EXTENSION MALIA BRAND BACKPLATE SIZE 5/8 INCH D X 5-1/2 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1606PN - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1606PN
Wall Sconce WB1606PN
STEEL/CRYSTAL (BODY) MATERIAL POLISHED NICKEL (BODY) FINISH 5-1/2 INCH 10-5/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-1/8 INCH EXTENSION MALIA BRAND BACKPLATE SIZE 5/8 INCH D X 5-1/2 INCH DIA LAMP VOLTAGE 120 V
  • STEEL/CRYSTAL (BODY) MATERIAL
  • POLISHED NICKEL (BODY) FINISH
  • 5-1/2 INCH
  • 10-5/8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 7-1/8 INCH EXTENSION
  • MALIA BRAND
  • BACKPLATE SIZE 5/8 INCH D X 5-1/2 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1606PN
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details