Generation Brands Wall Sconce WB1594ORB

Description
STEEL (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 5 INCH 10 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-5/8 INCH EXTENSION JAMESTOWNE BRAND BACKPLATE SIZE 5-1/8 INCH DIA LAMP VOLTAGE 120 V
Description
STEEL (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 5 INCH 10 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-5/8 INCH EXTENSION JAMESTOWNE BRAND BACKPLATE SIZE 5-1/8 INCH DIA LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1594ORB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1594ORB
Wall Sconce WB1594ORB
STEEL (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 5 INCH 10 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-5/8 INCH EXTENSION JAMESTOWNE BRAND BACKPLATE SIZE 5-1/8 INCH DIA LAMP VOLTAGE 120 V
  • STEEL (BODY) MATERIAL
  • OIL RUBBED BRONZE (BODY) FINISH
  • 5 INCH
  • 10 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 7-5/8 INCH EXTENSION
  • JAMESTOWNE BRAND
  • BACKPLATE SIZE 5-1/8 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1594ORB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details