Generation Brands Wall Sconce WB1589BS

Description
STEEL/GLASS (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 8 INCH 8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION ZARA BRAND SHADE SIZE 6-1/4 INCH W X 7-5/8 INCH H X 3-1/8 INCH DIA BACKPLATE SIZE 5-7/8 INCH W X 9/16 INCH D X 4-13/16 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/GLASS (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 8 INCH 8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION ZARA BRAND SHADE SIZE 6-1/4 INCH W X 7-5/8 INCH H X 3-1/8 INCH DIA BACKPLATE SIZE 5-7/8 INCH W X 9/16 INCH D X 4-13/16 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1589BS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1589BS
Wall Sconce WB1589BS
STEEL/GLASS (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 8 INCH 8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION ZARA BRAND SHADE SIZE 6-1/4 INCH W X 7-5/8 INCH H X 3-1/8 INCH DIA BACKPLATE SIZE 5-7/8 INCH W X 9/16 INCH D X 4-13/16 INCH H LAMP VOLTAGE 120 V
  • STEEL/GLASS (BODY), FABRIC (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH
  • 8 INCH
  • 8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 4 INCH EXTENSION
  • ZARA BRAND
  • SHADE SIZE 6-1/4 INCH W X 7-5/8 INCH H X 3-1/8 INCH DIA
  • BACKPLATE SIZE 5-7/8 INCH W X 9/16 INCH D X 4-13/16 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1589BS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details