Generation Brands Wall Sconce WB1582FG

Description
STEEL (BODY), STRYENE HARDBACK (SHADE) MATERIAL FIRENZE GOLD (BODY), BURNT COPPER (SHADE) FINISH 16-3/4 INCH 21-11/16 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-1/8 INCH EXTENSION CLARISSA BRAND SHADE SIZE 5-1/8 INCH W X 5 INCH H BACKPLATE SIZE 15/16 INCH D X 5-1/2 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), STRYENE HARDBACK (SHADE) MATERIAL FIRENZE GOLD (BODY), BURNT COPPER (SHADE) FINISH 16-3/4 INCH 21-11/16 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-1/8 INCH EXTENSION CLARISSA BRAND SHADE SIZE 5-1/8 INCH W X 5 INCH H BACKPLATE SIZE 15/16 INCH D X 5-1/2 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1582FG - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1582FG
Wall Sconce WB1582FG
STEEL (BODY), STRYENE HARDBACK (SHADE) MATERIAL FIRENZE GOLD (BODY), BURNT COPPER (SHADE) FINISH 16-3/4 INCH 21-11/16 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-1/8 INCH EXTENSION CLARISSA BRAND SHADE SIZE 5-1/8 INCH W X 5 INCH H BACKPLATE SIZE 15/16 INCH D X 5-1/2 INCH DIA LAMP VOLTAGE 120 V
  • STEEL (BODY), STRYENE HARDBACK (SHADE) MATERIAL
  • FIRENZE GOLD (BODY), BURNT COPPER (SHADE) FINISH
  • 16-3/4 INCH
  • 21-11/16 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B10 TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 7-1/8 INCH EXTENSION
  • CLARISSA BRAND
  • SHADE SIZE 5-1/8 INCH W X 5 INCH H
  • BACKPLATE SIZE 15/16 INCH D X 5-1/2 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1582FG
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details