Generation Brands Wall Sconce WB1580LBR

Description
RESIN/STEEL (BODY) MATERIAL LIBERTY BRONZE (BODY) FINISH 5 INCH 9-1/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE 7-1/2 INCH EXTENSION BARNABY BRAND BACKPLATE SIZE 5 INCH W X 1-3/8 INCH D X 7-7/8 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
RESIN/STEEL (BODY) MATERIAL LIBERTY BRONZE (BODY) FINISH 5 INCH 9-1/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE 7-1/2 INCH EXTENSION BARNABY BRAND BACKPLATE SIZE 5 INCH W X 1-3/8 INCH D X 7-7/8 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1580LBR - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1580LBR
Wall Sconce WB1580LBR
RESIN/STEEL (BODY) MATERIAL LIBERTY BRONZE (BODY) FINISH 5 INCH 9-1/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE 7-1/2 INCH EXTENSION BARNABY BRAND BACKPLATE SIZE 5 INCH W X 1-3/8 INCH D X 7-7/8 INCH H LAMP VOLTAGE 120 V
  • RESIN/STEEL (BODY) MATERIAL
  • LIBERTY BRONZE (BODY) FINISH
  • 5 INCH
  • 9-1/8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA B FLAME TIP LAMP BASE TYPE
  • 7-1/2 INCH EXTENSION
  • BARNABY BRAND
  • BACKPLATE SIZE 5 INCH W X 1-3/8 INCH D X 7-7/8 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1580LBR
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details