Generation Brands Wall Sconce WB1571HTBZ

Description
STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH 5-7/8 INCH 15-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION NOLAN BRAND SHADE SIZE 5 INCH H X 5-7/8 INCH DIA LAMP VOLTAGE 120 V
Description
STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH 5-7/8 INCH 15-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION NOLAN BRAND SHADE SIZE 5 INCH H X 5-7/8 INCH DIA LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1571HTBZ - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1571HTBZ
Wall Sconce WB1571HTBZ
STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH 5-7/8 INCH 15-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION NOLAN BRAND SHADE SIZE 5 INCH H X 5-7/8 INCH DIA LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH
  • 5-7/8 INCH
  • 15-3/4 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7 INCH EXTENSION
  • NOLAN BRAND
  • SHADE SIZE 5 INCH H X 5-7/8 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1571HTBZ
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details