Generation Brands Wall Sconce WB1570HTBZ

Description
STEEL (BODY/CANOPY) MATERIAL HERITAGE BRONZE (BODY/CANOPY) FINISH 5 INCH 17 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-3/8 INCH EXTENSION CASCADE BRAND BACKPLATE SIZE 5 INCH H X 3/4 INCH D X 5 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY) MATERIAL HERITAGE BRONZE (BODY/CANOPY) FINISH 5 INCH 17 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-3/8 INCH EXTENSION CASCADE BRAND BACKPLATE SIZE 5 INCH H X 3/4 INCH D X 5 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1570HTBZ - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1570HTBZ
Wall Sconce WB1570HTBZ
STEEL (BODY/CANOPY) MATERIAL HERITAGE BRONZE (BODY/CANOPY) FINISH 5 INCH 17 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-3/8 INCH EXTENSION CASCADE BRAND BACKPLATE SIZE 5 INCH H X 3/4 INCH D X 5 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY) MATERIAL
  • HERITAGE BRONZE (BODY/CANOPY) FINISH
  • 5 INCH
  • 17 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 7-3/8 INCH EXTENSION
  • CASCADE BRAND
  • BACKPLATE SIZE 5 INCH H X 3/4 INCH D X 5 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1570HTBZ
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details