Generation Brands Wall Sconce WB1569BK

Description
METAL (BODY/BACKPLATE) MATERIAL BLACK (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 15-3/8 INCH 14 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 8-1/2 INCH EXTENSION MERRITT BRAND SHADE SIZE 5-1/8 INCH H X 5-3/8 INCH DIA BACKPLATE SIZE 5 INCH W X 3/4 INCH D X 8-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
METAL (BODY/BACKPLATE) MATERIAL BLACK (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 15-3/8 INCH 14 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 8-1/2 INCH EXTENSION MERRITT BRAND SHADE SIZE 5-1/8 INCH H X 5-3/8 INCH DIA BACKPLATE SIZE 5 INCH W X 3/4 INCH D X 8-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1569BK - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1569BK
Wall Sconce WB1569BK
METAL (BODY/BACKPLATE) MATERIAL BLACK (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 15-3/8 INCH 14 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 8-1/2 INCH EXTENSION MERRITT BRAND SHADE SIZE 5-1/8 INCH H X 5-3/8 INCH DIA BACKPLATE SIZE 5 INCH W X 3/4 INCH D X 8-1/4 INCH H LAMP VOLTAGE 120 V
  • METAL (BODY/BACKPLATE) MATERIAL
  • BLACK (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH
  • 15-3/8 INCH
  • 14 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 8-1/2 INCH EXTENSION
  • MERRITT BRAND
  • SHADE SIZE 5-1/8 INCH H X 5-3/8 INCH DIA
  • BACKPLATE SIZE 5 INCH W X 3/4 INCH D X 8-1/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1569BK
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details