Generation Brands Wall Sconce WB1567SVSD

Description
STEEL (BODY/BACKPLATE), PLEATED HARDBACK (SHADE) MATERIAL SILVER SAND (BODY/BACKPLATE), MUSHROOMS (SHADE) FINISH 6 INCH 15-3/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 10-3/8 INCH EXTENSION ABBEY BRAND SHADE SIZE 5-3/4 INCH H X 6 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), PLEATED HARDBACK (SHADE) MATERIAL SILVER SAND (BODY/BACKPLATE), MUSHROOMS (SHADE) FINISH 6 INCH 15-3/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 10-3/8 INCH EXTENSION ABBEY BRAND SHADE SIZE 5-3/4 INCH H X 6 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1567SVSD - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1567SVSD
Wall Sconce WB1567SVSD
STEEL (BODY/BACKPLATE), PLEATED HARDBACK (SHADE) MATERIAL SILVER SAND (BODY/BACKPLATE), MUSHROOMS (SHADE) FINISH 6 INCH 15-3/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 10-3/8 INCH EXTENSION ABBEY BRAND SHADE SIZE 5-3/4 INCH H X 6 INCH DIA LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), PLEATED HARDBACK (SHADE) MATERIAL
  • SILVER SAND (BODY/BACKPLATE), MUSHROOMS (SHADE) FINISH
  • 6 INCH
  • 15-3/8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 10-3/8 INCH EXTENSION
  • ABBEY BRAND
  • SHADE SIZE 5-3/4 INCH H X 6 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1567SVSD
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details