Generation Brands Wall Sconce WB1563GIS

Description
STEEL (BODY/BACKPLATE) MATERIAL GILDED IMPERIAL SILVER (BODY/BACKPLATE) FINISH 13-3/8 INCH 24-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7 INCH EXTENSION REINA BRAND BACKPLATE SIZE 1-5/8 INCH D X 6 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE) MATERIAL GILDED IMPERIAL SILVER (BODY/BACKPLATE) FINISH 13-3/8 INCH 24-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7 INCH EXTENSION REINA BRAND BACKPLATE SIZE 1-5/8 INCH D X 6 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1563GIS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1563GIS
Wall Sconce WB1563GIS
STEEL (BODY/BACKPLATE) MATERIAL GILDED IMPERIAL SILVER (BODY/BACKPLATE) FINISH 13-3/8 INCH 24-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7 INCH EXTENSION REINA BRAND BACKPLATE SIZE 1-5/8 INCH D X 6 INCH DIA LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE) MATERIAL
  • GILDED IMPERIAL SILVER (BODY/BACKPLATE) FINISH
  • 13-3/8 INCH
  • 24-1/2 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 7 INCH EXTENSION
  • REINA BRAND
  • BACKPLATE SIZE 1-5/8 INCH D X 6 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1563GIS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details