Generation Brands Wall Sconce WB1479BS

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (GLASS) FINISH 6 INCH 18-1/2 INCH 1 LAMP(S) (1) 60 W, (1) 75 W WATTAGE NO LAMP INCLUDED INCANDESCENT, T10 HALOGEN LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION COLIN BRAND SHADE SIZE 2-3/4 INCH DIA X 15 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (GLASS) FINISH 6 INCH 18-1/2 INCH 1 LAMP(S) (1) 60 W, (1) 75 W WATTAGE NO LAMP INCLUDED INCANDESCENT, T10 HALOGEN LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION COLIN BRAND SHADE SIZE 2-3/4 INCH DIA X 15 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1479BS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1479BS
Wall Sconce WB1479BS
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (GLASS) FINISH 6 INCH 18-1/2 INCH 1 LAMP(S) (1) 60 W, (1) 75 W WATTAGE NO LAMP INCLUDED INCANDESCENT, T10 HALOGEN LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION COLIN BRAND SHADE SIZE 2-3/4 INCH DIA X 15 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (GLASS) FINISH
  • 6 INCH
  • 18-1/2 INCH
  • 1 LAMP(S)
  • (1) 60 W, (1) 75 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, T10 HALOGEN LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • COLIN BRAND
  • SHADE SIZE 2-3/4 INCH DIA X 15 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1479BS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details