Generation Brands Wall Sconce WB1470ORB

Description
STEEL (BODY), LINEN (GLASS) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (GLASS) FINISH 4-5/8 INCH 22-5/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 7 INCH EXTENSION STELLE BRAND SHADE SIZE 4-5/8 INCH W X 5 INCH H BACKPLATE SIZE 1/2 INCH L X 4 INCH W X 6 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), LINEN (GLASS) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (GLASS) FINISH 4-5/8 INCH 22-5/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 7 INCH EXTENSION STELLE BRAND SHADE SIZE 4-5/8 INCH W X 5 INCH H BACKPLATE SIZE 1/2 INCH L X 4 INCH W X 6 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1470ORB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1470ORB
Wall Sconce WB1470ORB
STEEL (BODY), LINEN (GLASS) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (GLASS) FINISH 4-5/8 INCH 22-5/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 7 INCH EXTENSION STELLE BRAND SHADE SIZE 4-5/8 INCH W X 5 INCH H BACKPLATE SIZE 1/2 INCH L X 4 INCH W X 6 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), LINEN (GLASS) MATERIAL
  • OIL RUBBED BRONZE (BODY), CREAM (GLASS) FINISH
  • 4-5/8 INCH
  • 22-5/8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 7 INCH EXTENSION
  • STELLE BRAND
  • SHADE SIZE 4-5/8 INCH W X 5 INCH H
  • BACKPLATE SIZE 1/2 INCH L X 4 INCH W X 6 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1470ORB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details