Generation Brands Wall Sconce WB1466SLS

Description
RESIN (LAMP BODY), FABRIC (SHADE) MATERIAL SILVER LEAF SIENNA (BODY), CREAM (SHADE) FINISH 11 INCH 32 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 7-3/8 INCH EXTENSION CASTALIA BRAND SHADE SIZE 9 INCH L X 11 INCH W X 7 INCH H BACKPLATE SIZE 4-3/4 INCH W X 6-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
RESIN (LAMP BODY), FABRIC (SHADE) MATERIAL SILVER LEAF SIENNA (BODY), CREAM (SHADE) FINISH 11 INCH 32 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 7-3/8 INCH EXTENSION CASTALIA BRAND SHADE SIZE 9 INCH L X 11 INCH W X 7 INCH H BACKPLATE SIZE 4-3/4 INCH W X 6-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1466SLS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1466SLS
Wall Sconce WB1466SLS
RESIN (LAMP BODY), FABRIC (SHADE) MATERIAL SILVER LEAF SIENNA (BODY), CREAM (SHADE) FINISH 11 INCH 32 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 7-3/8 INCH EXTENSION CASTALIA BRAND SHADE SIZE 9 INCH L X 11 INCH W X 7 INCH H BACKPLATE SIZE 4-3/4 INCH W X 6-1/2 INCH H LAMP VOLTAGE 120 V
  • RESIN (LAMP BODY), FABRIC (SHADE) MATERIAL
  • SILVER LEAF SIENNA (BODY), CREAM (SHADE) FINISH
  • 11 INCH
  • 32 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • 7-3/8 INCH EXTENSION
  • CASTALIA BRAND
  • SHADE SIZE 9 INCH L X 11 INCH W X 7 INCH H
  • BACKPLATE SIZE 4-3/4 INCH W X 6-1/2 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1466SLS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details