Generation Brands Wall Sconce WB1460ORB

Description
STEEL (BODY), LINEN (GLASS) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (GLASS) FINISH 5-1/4 INCH 17 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION STELLE BRAND SHADE SIZE 3-3/8 INCH W X 13-1/2 INCH H BACKPLATE SIZE 5/8 INCH L X 4-3/4 INCH W X 16 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), LINEN (GLASS) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (GLASS) FINISH 5-1/4 INCH 17 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION STELLE BRAND SHADE SIZE 3-3/8 INCH W X 13-1/2 INCH H BACKPLATE SIZE 5/8 INCH L X 4-3/4 INCH W X 16 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1460ORB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1460ORB
Wall Sconce WB1460ORB
STEEL (BODY), LINEN (GLASS) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (GLASS) FINISH 5-1/4 INCH 17 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION STELLE BRAND SHADE SIZE 3-3/8 INCH W X 13-1/2 INCH H BACKPLATE SIZE 5/8 INCH L X 4-3/4 INCH W X 16 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), LINEN (GLASS) MATERIAL
  • OIL RUBBED BRONZE (BODY), CREAM (GLASS) FINISH
  • 5-1/4 INCH
  • 17 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, TORPEDO LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • STELLE BRAND
  • SHADE SIZE 3-3/8 INCH W X 13-1/2 INCH H
  • BACKPLATE SIZE 5/8 INCH L X 4-3/4 INCH W X 16 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1460ORB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details