Generation Brands Wall Sconce WB1451BS

Description
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (GLASS) FINISH 5 INCH 14-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION MILA BRAND SHADE SIZE INCH 4 INCH W X 12-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (GLASS) FINISH 5 INCH 14-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION MILA BRAND SHADE SIZE INCH 4 INCH W X 12-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1451BS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1451BS
Wall Sconce WB1451BS
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (GLASS) FINISH 5 INCH 14-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION MILA BRAND SHADE SIZE INCH 4 INCH W X 12-1/2 INCH H LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (GLASS) FINISH
  • 5 INCH
  • 14-3/4 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • T10 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • MILA BRAND
  • SHADE SIZE INCH 4 INCH W X 12-1/2 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1451BS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details