Generation Brands Wall Sconce WB1449OBZ

Description
STEEL (BODY) MATERIAL OXIDIZED BRONZE (BODY) FINISH 5 INCH 19 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 5 INCH EXTENSION VALENTINA BRAND BACKPLATE SIZE 4-5/8 INCH W X 13-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY) MATERIAL OXIDIZED BRONZE (BODY) FINISH 5 INCH 19 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 5 INCH EXTENSION VALENTINA BRAND BACKPLATE SIZE 4-5/8 INCH W X 13-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1449OBZ - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1449OBZ
Wall Sconce WB1449OBZ
STEEL (BODY) MATERIAL OXIDIZED BRONZE (BODY) FINISH 5 INCH 19 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 5 INCH EXTENSION VALENTINA BRAND BACKPLATE SIZE 4-5/8 INCH W X 13-1/2 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY) MATERIAL
  • OXIDIZED BRONZE (BODY) FINISH
  • 5 INCH
  • 19 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • 5 INCH EXTENSION
  • VALENTINA BRAND
  • BACKPLATE SIZE 4-5/8 INCH W X 13-1/2 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1449OBZ
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details