Generation Brands Wall Sconce WB1446HTBZ/PGD

Description
STEEL (BODY), FABRIC (GLASS) MATERIAL HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 8 INCH 13-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION REMY BRAND SHADE SIZE 4-1/2 INCH W X 13-3/8 INCH H BACKPLATE 4-3/4 INCH W X 13-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), FABRIC (GLASS) MATERIAL HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 8 INCH 13-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION REMY BRAND SHADE SIZE 4-1/2 INCH W X 13-3/8 INCH H BACKPLATE 4-3/4 INCH W X 13-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1446HTBZ/PGD - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1446HTBZ/PGD
Wall Sconce WB1446HTBZ/PGD
STEEL (BODY), FABRIC (GLASS) MATERIAL HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 8 INCH 13-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION REMY BRAND SHADE SIZE 4-1/2 INCH W X 13-3/8 INCH H BACKPLATE 4-3/4 INCH W X 13-1/2 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), FABRIC (GLASS) MATERIAL
  • HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH
  • 8 INCH
  • 13-1/2 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • T10 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • REMY BRAND
  • SHADE SIZE 4-1/2 INCH W X 13-3/8 INCH H
  • BACKPLATE 4-3/4 INCH W X 13-1/2 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1446HTBZ/PGD
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details