Generation Brands Wall Sconce WB1349AF

Description
ANTIQUE FORGED IRON FINISH 5 INCH 16-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION KING'S TABLE BRAND BACKPLATE SIZE 4-1/2 INCH W X 16-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
ANTIQUE FORGED IRON FINISH 5 INCH 16-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION KING'S TABLE BRAND BACKPLATE SIZE 4-1/2 INCH W X 16-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1349AF - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1349AF
Wall Sconce WB1349AF
ANTIQUE FORGED IRON FINISH 5 INCH 16-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION KING'S TABLE BRAND BACKPLATE SIZE 4-1/2 INCH W X 16-1/2 INCH H LAMP VOLTAGE 120 V
  • ANTIQUE FORGED IRON FINISH
  • 5 INCH
  • 16-1/2 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, TORPEDO LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • KING'S TABLE BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 16-1/2 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1349AF
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details