Generation Brands Wall Sconce WB1341ORB

Description
OIL RUBBED BRONZE FINISH 5-1/4 INCH 15-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION BARRINGTON BRAND BACKPLATE SIZE 5-1/4 INCH W X 15-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
OIL RUBBED BRONZE FINISH 5-1/4 INCH 15-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION BARRINGTON BRAND BACKPLATE SIZE 5-1/4 INCH W X 15-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1341ORB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1341ORB
Wall Sconce WB1341ORB
OIL RUBBED BRONZE FINISH 5-1/4 INCH 15-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION BARRINGTON BRAND BACKPLATE SIZE 5-1/4 INCH W X 15-1/4 INCH H LAMP VOLTAGE 120 V
  • OIL RUBBED BRONZE FINISH
  • 5-1/4 INCH
  • 15-1/4 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • BARRINGTON BRAND
  • BACKPLATE SIZE 5-1/4 INCH W X 15-1/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1341ORB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details