Generation Brands Wall Sconce WB1341BS

Description
BRUSHED STEEL FINISH 5-1/4 INCH 15-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION BARRINGTON BRAND BACKPLATE SIZE 5-1/4 INCH W X 15-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
BRUSHED STEEL FINISH 5-1/4 INCH 15-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION BARRINGTON BRAND BACKPLATE SIZE 5-1/4 INCH W X 15-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1341BS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1341BS
Wall Sconce WB1341BS
BRUSHED STEEL FINISH 5-1/4 INCH 15-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION BARRINGTON BRAND BACKPLATE SIZE 5-1/4 INCH W X 15-1/4 INCH H LAMP VOLTAGE 120 V
  • BRUSHED STEEL FINISH
  • 5-1/4 INCH
  • 15-1/4 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • BARRINGTON BRAND
  • BACKPLATE SIZE 5-1/4 INCH W X 15-1/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1341BS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details