Generation Brands Wall Sconce WB1334PN

Description
STEEL (BODY/BACK PLATE), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/BACK PLATE), OPAL ETCHED (GLASS) FINISH 19-1/2 INCH 5 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-3/8 INCH EXTENSION INDUSTRIAL REVOLUTION BRAND SHADE SIZE 7-1/4 INCH L BACKPLATE DIAMETER 5 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACK PLATE), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/BACK PLATE), OPAL ETCHED (GLASS) FINISH 19-1/2 INCH 5 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-3/8 INCH EXTENSION INDUSTRIAL REVOLUTION BRAND SHADE SIZE 7-1/4 INCH L BACKPLATE DIAMETER 5 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1334PN - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1334PN
Wall Sconce WB1334PN
STEEL (BODY/BACK PLATE), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/BACK PLATE), OPAL ETCHED (GLASS) FINISH 19-1/2 INCH 5 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-3/8 INCH EXTENSION INDUSTRIAL REVOLUTION BRAND SHADE SIZE 7-1/4 INCH L BACKPLATE DIAMETER 5 INCH DIA LAMP VOLTAGE 120 V
  • STEEL (BODY/BACK PLATE), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY/BACK PLATE), OPAL ETCHED (GLASS) FINISH
  • 19-1/2 INCH
  • 5 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4-3/8 INCH EXTENSION
  • INDUSTRIAL REVOLUTION BRAND
  • SHADE SIZE 7-1/4 INCH L
  • BACKPLATE DIAMETER 5 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1334PN
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details