Generation Brands Wall Sconce WB1331WAL

Description
RESIN/STEEL (BODY), GLASS (SHADE), CAST RESIN (BACK PLATE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (GLASS), WALNUT (BACK PLATE) FINISH 9-1/2 INCH 12 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION DRAWING ROOM BRAND SHADE SIZE 10-1/2 INCH H X 9-1/2 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
RESIN/STEEL (BODY), GLASS (SHADE), CAST RESIN (BACK PLATE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (GLASS), WALNUT (BACK PLATE) FINISH 9-1/2 INCH 12 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION DRAWING ROOM BRAND SHADE SIZE 10-1/2 INCH H X 9-1/2 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1331WAL - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1331WAL
Wall Sconce WB1331WAL
RESIN/STEEL (BODY), GLASS (SHADE), CAST RESIN (BACK PLATE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (GLASS), WALNUT (BACK PLATE) FINISH 9-1/2 INCH 12 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION DRAWING ROOM BRAND SHADE SIZE 10-1/2 INCH H X 9-1/2 INCH DIA LAMP VOLTAGE 120 V
  • RESIN/STEEL (BODY), GLASS (SHADE), CAST RESIN (BACK PLATE) MATERIAL
  • WALNUT (BODY), AMBER SNOW SCAVO (GLASS), WALNUT (BACK PLATE) FINISH
  • 9-1/2 INCH
  • 12 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-1/4 INCH EXTENSION
  • DRAWING ROOM BRAND
  • SHADE SIZE 10-1/2 INCH H X 9-1/2 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1331WAL
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details