Generation Brands Wall Sconce WB1289WAL

Description
GLASS (SHADE) MATERIAL WALNUT (BODY) FINISH 14-1/2 INCH 24 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 7-1/4 INCH EXTENSION DRAWING ROOM BRAND SHADE SIZE 6-1/4 INCH W X 6-1/4 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL WALNUT (BODY) FINISH 14-1/2 INCH 24 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 7-1/4 INCH EXTENSION DRAWING ROOM BRAND SHADE SIZE 6-1/4 INCH W X 6-1/4 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1289WAL - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1289WAL
Wall Sconce WB1289WAL
GLASS (SHADE) MATERIAL WALNUT (BODY) FINISH 14-1/2 INCH 24 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 7-1/4 INCH EXTENSION DRAWING ROOM BRAND SHADE SIZE 6-1/4 INCH W X 6-1/4 INCH DIA LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • WALNUT (BODY) FINISH
  • 14-1/2 INCH
  • 24 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 7-1/4 INCH EXTENSION
  • DRAWING ROOM BRAND
  • SHADE SIZE 6-1/4 INCH W X 6-1/4 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1289WAL
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details