Generation Brands Wall Sconce WB1282GBZ

Description
GRECIAN BRONZE FINISH 5 INCH 17 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION FUSION BRAND BACKPLATE SIZE 5 INCH W X 17 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
GRECIAN BRONZE FINISH 5 INCH 17 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION FUSION BRAND BACKPLATE SIZE 5 INCH W X 17 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1282GBZ - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1282GBZ
Wall Sconce WB1282GBZ
GRECIAN BRONZE FINISH 5 INCH 17 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION FUSION BRAND BACKPLATE SIZE 5 INCH W X 17 INCH H LAMP VOLTAGE 120 V
  • GRECIAN BRONZE FINISH
  • 5 INCH
  • 17 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • FUSION BRAND
  • BACKPLATE SIZE 5 INCH W X 17 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1282GBZ
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details