Generation Brands Wall Sconce WB1281ATS

Description
AGED TORTOISE SHELL FINISH 14 INCH 19-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-3/4 INCH EXTENSION SONOMA VALLEY BRAND BACKPLATE SIZE 5-3/4 INCH W X 10 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
AGED TORTOISE SHELL FINISH 14 INCH 19-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-3/4 INCH EXTENSION SONOMA VALLEY BRAND BACKPLATE SIZE 5-3/4 INCH W X 10 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1281ATS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1281ATS
Wall Sconce WB1281ATS
AGED TORTOISE SHELL FINISH 14 INCH 19-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-3/4 INCH EXTENSION SONOMA VALLEY BRAND BACKPLATE SIZE 5-3/4 INCH W X 10 INCH H LAMP VOLTAGE 120 V
  • AGED TORTOISE SHELL FINISH
  • 14 INCH
  • 19-1/2 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7-3/4 INCH EXTENSION
  • SONOMA VALLEY BRAND
  • BACKPLATE SIZE 5-3/4 INCH W X 10 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1281ATS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details