Generation Brands Wall Sconce WB1270BS

Description
GLASS (SHADE) MATERIAL BRUSHED STEEL FINISH 8 INCH 8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION VISTA BRAND BACKPLATE SIZE 6-1/2 INCH W X 7-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL BRUSHED STEEL FINISH 8 INCH 8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION VISTA BRAND BACKPLATE SIZE 6-1/2 INCH W X 7-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1270BS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1270BS
Wall Sconce WB1270BS
GLASS (SHADE) MATERIAL BRUSHED STEEL FINISH 8 INCH 8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION VISTA BRAND BACKPLATE SIZE 6-1/2 INCH W X 7-1/4 INCH H LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • BRUSHED STEEL FINISH
  • 8 INCH
  • 8 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • VISTA BRAND
  • BACKPLATE SIZE 6-1/2 INCH W X 7-1/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1270BS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details