Generation Brands Wall Sconce WB1249BS

Description
GLASS (SHADE) MATERIAL BRUSHED STEEL FINISH 4-1/2 INCH 9 INCH 1 LAMP(S) 120 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/2 INCH EXTENSION GRAVITY BRAND BACKPLATE DIAMETER 4-1/2 INCH LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL BRUSHED STEEL FINISH 4-1/2 INCH 9 INCH 1 LAMP(S) 120 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/2 INCH EXTENSION GRAVITY BRAND BACKPLATE DIAMETER 4-1/2 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1249BS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1249BS
Wall Sconce WB1249BS
GLASS (SHADE) MATERIAL BRUSHED STEEL FINISH 4-1/2 INCH 9 INCH 1 LAMP(S) 120 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/2 INCH EXTENSION GRAVITY BRAND BACKPLATE DIAMETER 4-1/2 INCH LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • BRUSHED STEEL FINISH
  • 4-1/2 INCH
  • 9 INCH
  • 1 LAMP(S)
  • 120 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-1/2 INCH EXTENSION
  • GRAVITY BRAND
  • BACKPLATE DIAMETER 4-1/2 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1249BS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details