Generation Brands Wall Sconce WB1218BRB

Description
BRITISH BRONZE FINISH 9-1/2 INCH 18 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION MAISON DE VILLE BRAND WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
BRITISH BRONZE FINISH 9-1/2 INCH 18 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION MAISON DE VILLE BRAND WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1218BRB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1218BRB
Wall Sconce WB1218BRB
BRITISH BRONZE FINISH 9-1/2 INCH 18 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION MAISON DE VILLE BRAND WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
  • BRITISH BRONZE FINISH
  • 9-1/2 INCH
  • 18 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 4 INCH EXTENSION
  • MAISON DE VILLE BRAND
  • WIRE LENGTH 8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1218BRB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details