Generation Brands Wall Sconce WB1216BRB

Description
BRITISH BRONZE FINISH 5 INCH 14 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-1/4 INCH EXTENSION MAISON DE VILLE BRAND BACKPLATE DIAMETER 5 INCH WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
BRITISH BRONZE FINISH 5 INCH 14 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-1/4 INCH EXTENSION MAISON DE VILLE BRAND BACKPLATE DIAMETER 5 INCH WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1216BRB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1216BRB
Wall Sconce WB1216BRB
BRITISH BRONZE FINISH 5 INCH 14 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-1/4 INCH EXTENSION MAISON DE VILLE BRAND BACKPLATE DIAMETER 5 INCH WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
  • BRITISH BRONZE FINISH
  • 5 INCH
  • 14 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4-1/4 INCH EXTENSION
  • MAISON DE VILLE BRAND
  • BACKPLATE DIAMETER 5 INCH
  • WIRE LENGTH 8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1216BRB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details