Generation Brands Wall Sconce WB1195CB

Description
GLASS (SHADE) MATERIAL CORINTHIAN BRONZE FINISH 12-1/2 INCH 18 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 7 INCH EXTENSION TUSCAN VILLA BRAND DIFFUSER SIZE 5 INCH W X 5-1/2 INCH DIA WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL CORINTHIAN BRONZE FINISH 12-1/2 INCH 18 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 7 INCH EXTENSION TUSCAN VILLA BRAND DIFFUSER SIZE 5 INCH W X 5-1/2 INCH DIA WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1195CB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1195CB
Wall Sconce WB1195CB
GLASS (SHADE) MATERIAL CORINTHIAN BRONZE FINISH 12-1/2 INCH 18 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 7 INCH EXTENSION TUSCAN VILLA BRAND DIFFUSER SIZE 5 INCH W X 5-1/2 INCH DIA WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE FINISH
  • 12-1/2 INCH
  • 18 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 7 INCH EXTENSION
  • TUSCAN VILLA BRAND
  • DIFFUSER SIZE 5 INCH W X 5-1/2 INCH DIA
  • WIRE LENGTH 8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1195CB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details