Generation Brands Wall Sconce WB1193CB

Description
CORINTHIAN BRONZE FINISH 4-3/4 INCH 16-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-3/4 INCH EXTENSION TUSCAN VILLA BRAND BACKPLATE SIZE 4-1/4 INCH W X 8-3/4 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
CORINTHIAN BRONZE FINISH 4-3/4 INCH 16-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-3/4 INCH EXTENSION TUSCAN VILLA BRAND BACKPLATE SIZE 4-1/4 INCH W X 8-3/4 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1193CB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1193CB
Wall Sconce WB1193CB
CORINTHIAN BRONZE FINISH 4-3/4 INCH 16-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-3/4 INCH EXTENSION TUSCAN VILLA BRAND BACKPLATE SIZE 4-1/4 INCH W X 8-3/4 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
  • CORINTHIAN BRONZE FINISH
  • 4-3/4 INCH
  • 16-1/2 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-3/4 INCH EXTENSION
  • TUSCAN VILLA BRAND
  • BACKPLATE SIZE 4-1/4 INCH W X 8-3/4 INCH H
  • WIRE LENGTH 8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1193CB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details